Capital Lighting, Inc. TA80540 Lamps-Accent Lamps 360793

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.75 Length 16.75 Bulb Type: E-12 Qty: 1 Wattage: 60 Product Name: Hand painted Mini Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.75 Length 16.75 Bulb Type: E-12 Qty: 1 Wattage: 60 Product Name: Hand painted Mini Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA80540 Lamps-Accent Lamps - 360793 - Capital Lighting, Inc.
Columbus, OH, USA
TA80540 Lamps-Accent Lamps
360793
TA80540 Lamps-Accent Lamps 360793
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.75 Length 16.75 Bulb Type: E-12 Qty: 1 Wattage: 60 Product Name: Hand painted Mini Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.75
Length 16.75
Bulb
Type: E-12
Qty: 1
Wattage: 60
Product Name: Hand painted Mini Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360793
Product Name TA80540 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details