Capital Lighting, Inc. TH10915 Pendants-Bowl Style 360773

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 39.50 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Inverted Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 39.50 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Inverted Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH10915 Pendants-Bowl Style - 360773 - Capital Lighting, Inc.
Columbus, OH, USA
TH10915 Pendants-Bowl Style
360773
TH10915 Pendants-Bowl Style 360773
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 39.50 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Inverted Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 39.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Product Name: Inverted Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360773
Product Name TH10915 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details