Capital Lighting, Inc. TH10965 Semi-Flush Mts.-Bowl Style 360772

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: E-12 Qty: 4 Wattage: 25 Product Name: Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: E-12 Qty: 4 Wattage: 25 Product Name: Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH10965 Semi-Flush Mts.-Bowl Style - 360772 - Capital Lighting, Inc.
Columbus, OH, USA
TH10965 Semi-Flush Mts.-Bowl Style
360772
TH10965 Semi-Flush Mts.-Bowl Style 360772
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: E-12 Qty: 4 Wattage: 25 Product Name: Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.00
Bulb
Type: E-12
Qty: 4
Wattage: 25
Product Name: Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360772
Product Name TH10965 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details