Capital Lighting, Inc. TH10962 Semi-Flush Mts.-Bowl Style 360771

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: E-12 Qty: 4 Wattage: 25 Product Name: Tiffany Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: E-12 Qty: 4 Wattage: 25 Product Name: Tiffany Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH10962 Semi-Flush Mts.-Bowl Style - 360771 - Capital Lighting, Inc.
Columbus, OH, USA
TH10962 Semi-Flush Mts.-Bowl Style
360771
TH10962 Semi-Flush Mts.-Bowl Style 360771
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: E-12 Qty: 4 Wattage: 25 Product Name: Tiffany Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.00
Bulb
Type: E-12
Qty: 4
Wattage: 25
Product Name: Tiffany Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360771
Product Name TH10962 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details