Capital Lighting, Inc. TH10964 Semi-Flush Mts.-Bowl Style 360770

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: E-12 Qty: 3 Wattage: 25 Product Name: Hanging Fixture Large Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: E-12 Qty: 3 Wattage: 25 Product Name: Hanging Fixture Large Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH10964 Semi-Flush Mts.-Bowl Style - 360770 - Capital Lighting, Inc.
Columbus, OH, USA
TH10964 Semi-Flush Mts.-Bowl Style
360770
TH10964 Semi-Flush Mts.-Bowl Style 360770
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: E-12 Qty: 3 Wattage: 25 Product Name: Hanging Fixture Large Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.00
Bulb
Type: E-12
Qty: 3
Wattage: 25
Product Name: Hanging Fixture Large
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360770
Product Name TH10964 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details