Capital Lighting, Inc. TT10533 Lamps-Table Lamps 360765

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Qty: 2 Wattage: 60 Product Name: Two Light Table Lamp UPC: 020258100444 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Qty: 2 Wattage: 60 Product Name: Two Light Table Lamp UPC: 020258100444 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10533 Lamps-Table Lamps - 360765 - Capital Lighting, Inc.
Columbus, OH, USA
TT10533 Lamps-Table Lamps
360765
TT10533 Lamps-Table Lamps 360765
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Qty: 2 Wattage: 60 Product Name: Two Light Table Lamp UPC: 020258100444 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Qty: 2
Wattage: 60
Product Name: Two Light Table Lamp
UPC: 020258100444
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360765
Product Name TT10533 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details