Capital Lighting, Inc. TT100953 Lamps-Table Lamps 360760

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Table Lamp and 4 x 6 Picture Frame Set UPC: 020258994180 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Table Lamp and 4 x 6 Picture Frame Set UPC: 020258994180 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT100953 Lamps-Table Lamps - 360760 - Capital Lighting, Inc.
Columbus, OH, USA
TT100953 Lamps-Table Lamps
360760
TT100953 Lamps-Table Lamps 360760
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Table Lamp and 4 x 6 Picture Frame Set UPC: 020258994180 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Table Lamp and 4 x 6 Picture Frame Set
UPC: 020258994180
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360760
Product Name TT100953 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details