Capital Lighting, Inc. 5010 Sconces-Double Candle 360758

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Barcelona Gold Leaf with Silver Leaf Product Name: Anise Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Barcelona Gold Leaf with Silver Leaf Product Name: Anise Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5010 Sconces-Double Candle - 360758 - Capital Lighting, Inc.
Columbus, OH, USA
5010 Sconces-Double Candle
360758
5010 Sconces-Double Candle 360758
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Barcelona Gold Leaf with Silver Leaf Product Name: Anise Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Barcelona Gold Leaf with Silver Leaf
Product Name: Anise Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360758
Product Name 5010 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details