Capital Lighting, Inc. TT10956 Lamps-Table Lamps 360735

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10956 Lamps-Table Lamps - 360735 - Capital Lighting, Inc.
Columbus, OH, USA
TT10956 Lamps-Table Lamps
360735
TT10956 Lamps-Table Lamps 360735
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 25.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360735
Product Name TT10956 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details