Capital Lighting, Inc. TT10823 Lamps-Table Lamps 360731

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10823 Lamps-Table Lamps - 360731 - Capital Lighting, Inc.
Columbus, OH, USA
TT10823 Lamps-Table Lamps
360731
TT10823 Lamps-Table Lamps 360731
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360731
Product Name TT10823 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details