Capital Lighting, Inc. TT11028 Lamps-Table Lamps 360717

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Panel Tiffany Table Lamp UPC: 020258105609 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Panel Tiffany Table Lamp UPC: 020258105609 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT11028 Lamps-Table Lamps - 360717 - Capital Lighting, Inc.
Columbus, OH, USA
TT11028 Lamps-Table Lamps
360717
TT11028 Lamps-Table Lamps 360717
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Panel Tiffany Table Lamp UPC: 020258105609 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Panel Tiffany Table Lamp
UPC: 020258105609
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360717
Product Name TT11028 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details