Capital Lighting, Inc. TT11047 Lamps-Table Lamps 360714

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: Mission Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: Mission Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT11047 Lamps-Table Lamps - 360714 - Capital Lighting, Inc.
Columbus, OH, USA
TT11047 Lamps-Table Lamps
360714
TT11047 Lamps-Table Lamps 360714
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: Mission Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: Mission Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360714
Product Name TT11047 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details