Capital Lighting, Inc. TT11060 Lamps-Table Lamps 360711

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Bulb Type: Medium Qty: 2 Wattage: 40 Product Name: Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Bulb Type: Medium Qty: 2 Wattage: 40 Product Name: Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT11060 Lamps-Table Lamps - 360711 - Capital Lighting, Inc.
Columbus, OH, USA
TT11060 Lamps-Table Lamps
360711
TT11060 Lamps-Table Lamps 360711
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Bulb Type: Medium Qty: 2 Wattage: 40 Product Name: Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.50
Bulb
Type: Medium
Qty: 2
Wattage: 40
Product Name: Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360711
Product Name TT11060 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details