Capital Lighting, Inc. TW12062 Sconces-Pocket 360708

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.00 Extension: 8 Bulb Type: E-12 Qty: 1 Wattage: 60 Product Name: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.00 Extension: 8 Bulb Type: E-12 Qty: 1 Wattage: 60 Product Name: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TW12062 Sconces-Pocket - 360708 - Capital Lighting, Inc.
Columbus, OH, USA
TW12062 Sconces-Pocket
360708
TW12062 Sconces-Pocket 360708
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.00 Extension: 8 Bulb Type: E-12 Qty: 1 Wattage: 60 Product Name: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 8.00
Extension: 8
Bulb
Type: E-12
Qty: 1
Wattage: 60
Product Name: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360708
Product Name TW12062 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details