Capital Lighting, Inc. TT12061 Lamps-Accent Lamps 360707

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.50 Bulb Type: E-12 Qty: 1 Wattage: 40 Product Name: Tiffany Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.50 Bulb Type: E-12 Qty: 1 Wattage: 40 Product Name: Tiffany Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT12061 Lamps-Accent Lamps - 360707 - Capital Lighting, Inc.
Columbus, OH, USA
TT12061 Lamps-Accent Lamps
360707
TT12061 Lamps-Accent Lamps 360707
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.50 Bulb Type: E-12 Qty: 1 Wattage: 40 Product Name: Tiffany Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 17.50
Bulb
Type: E-12
Qty: 1
Wattage: 40
Product Name: Tiffany Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360707
Product Name TT12061 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details