Capital Lighting, Inc. TT50214 Lamps-Table Lamps 360706

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Zadar Brass Product Name: Hurricane Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Zadar Brass Product Name: Hurricane Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT50214 Lamps-Table Lamps - 360706 - Capital Lighting, Inc.
Columbus, OH, USA
TT50214 Lamps-Table Lamps
360706
TT50214 Lamps-Table Lamps 360706
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Zadar Brass Product Name: Hurricane Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Zadar Brass
Product Name: Hurricane Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360706
Product Name TT50214 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details