Capital Lighting, Inc. TW11154 Sconces-Pocket 360702

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.25 Extension: 7.25 Bulb Type: E-12 Qty: 1 Wattage: 60 Product Name: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.25 Extension: 7.25 Bulb Type: E-12 Qty: 1 Wattage: 60 Product Name: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TW11154 Sconces-Pocket - 360702 - Capital Lighting, Inc.
Columbus, OH, USA
TW11154 Sconces-Pocket
360702
TW11154 Sconces-Pocket 360702
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.25 Extension: 7.25 Bulb Type: E-12 Qty: 1 Wattage: 60 Product Name: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 8.25
Extension: 7.25
Bulb
Type: E-12
Qty: 1
Wattage: 60
Product Name: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360702
Product Name TW11154 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details