Capital Lighting, Inc. TT70710 Lamps-Table Lamps 360700

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: E-12 Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Tiffany Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: E-12 Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Tiffany Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT70710 Lamps-Table Lamps - 360700 - Capital Lighting, Inc.
Columbus, OH, USA
TT70710 Lamps-Table Lamps
360700
TT70710 Lamps-Table Lamps 360700
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: E-12 Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Tiffany Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.00
Bulb
Type: E-12
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Tiffany Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360700
Product Name TT70710 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details