Capital Lighting, Inc. 28512-GB Large Chandeliers-Drum Shade 360688

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.37 Height: 51.12 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Golden Bronze Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.37 Height: 51.12 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Golden Bronze Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28512-GB Large Chandeliers-Drum Shade - 360688 - Capital Lighting, Inc.
Columbus, OH, USA
28512-GB Large Chandeliers-Drum Shade
360688
28512-GB Large Chandeliers-Drum Shade 360688
PRODUCT DETAILS / SPECS Width/Dia: 42.37 Height: 51.12 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Golden Bronze Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.37
Height: 51.12
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Golden Bronze
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360688
Product Name 28512-GB Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details