Capital Lighting, Inc. 28501-GB Sconces-Single Glass 360686

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28501-GB Sconces-Single Glass - 360686 - Capital Lighting, Inc.
Columbus, OH, USA
28501-GB Sconces-Single Glass
360686
28501-GB Sconces-Single Glass 360686
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Bronze
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360686
Product Name 28501-GB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details