Capital Lighting, Inc. 28512-AN Large Chandeliers-Drum Shade 360685

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.37 Height: 51.12 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Nickel Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.37 Height: 51.12 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Nickel Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28512-AN Large Chandeliers-Drum Shade - 360685 - Capital Lighting, Inc.
Columbus, OH, USA
28512-AN Large Chandeliers-Drum Shade
360685
28512-AN Large Chandeliers-Drum Shade 360685
PRODUCT DETAILS / SPECS Width/Dia: 42.37 Height: 51.12 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Nickel Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.37
Height: 51.12
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Antique Nickel
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360685
Product Name 28512-AN Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details