Capital Lighting, Inc. 28503-GB Bathroom Fixtures-Three Lights 360681

Description
PRODUCT DETAILS / SPECS Height: 11.25 Length 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 11.25 Length 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28503-GB Bathroom Fixtures-Three Lights - 360681 - Capital Lighting, Inc.
Columbus, OH, USA
28503-GB Bathroom Fixtures-Three Lights
360681
28503-GB Bathroom Fixtures-Three Lights 360681
PRODUCT DETAILS / SPECS Height: 11.25 Length 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Height: 11.25
Length 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Golden Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360681
Product Name 28503-GB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details