Capital Lighting, Inc. 20011-SN Flush Mounts-Bowl Style 360664

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Flushmount OneOne Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Flushmount OneOne Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20011-SN Flush Mounts-Bowl Style - 360664 - Capital Lighting, Inc.
Columbus, OH, USA
20011-SN Flush Mounts-Bowl Style
360664
20011-SN Flush Mounts-Bowl Style 360664
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Flushmount OneOne Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Product Name: One Light Flushmount OneOne
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360664
Product Name 20011-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details