Capital Lighting, Inc. 20015-SN Flush Mounts-Bowl Style 360663

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Flushmount 15 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Flushmount 15 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20015-SN Flush Mounts-Bowl Style - 360663 - Capital Lighting, Inc.
Columbus, OH, USA
20015-SN Flush Mounts-Bowl Style
360663
20015-SN Flush Mounts-Bowl Style 360663
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Flushmount 15 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Flushmount 15
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360663
Product Name 20015-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details