Capital Lighting, Inc. 26733-MB Mini Chandeliers-Candle 360661

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mocha Bronze Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mocha Bronze Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26733-MB Mini Chandeliers-Candle - 360661 - Capital Lighting, Inc.
Columbus, OH, USA
26733-MB Mini Chandeliers-Candle
360661
26733-MB Mini Chandeliers-Candle 360661
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mocha Bronze Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mocha Bronze
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360661
Product Name 26733-MB Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details