Capital Lighting, Inc. 28403-GB Bathroom Fixtures-Three Lights 360657

Description
PRODUCT DETAILS / SPECS Height: 8.87 Length 8.87 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 8.87 Length 8.87 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28403-GB Bathroom Fixtures-Three Lights - 360657 - Capital Lighting, Inc.
Columbus, OH, USA
28403-GB Bathroom Fixtures-Three Lights
360657
28403-GB Bathroom Fixtures-Three Lights 360657
PRODUCT DETAILS / SPECS Height: 8.87 Length 8.87 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Height: 8.87
Length 8.87
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Golden Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360657
Product Name 28403-GB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details