Capital Lighting, Inc. 28436-GB Foyer/Hall Lanterns-Open Frame 360652

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 33.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Bronze Product Name: Six Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 33.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Bronze Product Name: Six Light Foyer

Suppliers

Company
Product
Description
Supplier Links
28436-GB Foyer/Hall Lanterns-Open Frame - 360652 - Capital Lighting, Inc.
Columbus, OH, USA
28436-GB Foyer/Hall Lanterns-Open Frame
360652
28436-GB Foyer/Hall Lanterns-Open Frame 360652
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 33.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Bronze Product Name: Six Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 33.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Golden Bronze
Product Name: Six Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360652
Product Name 28436-GB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details