Capital Lighting, Inc. 28433-GB Foyer/Hall Lanterns-Open Frame 360650

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Foyer

Suppliers

Company
Product
Description
Supplier Links
28433-GB Foyer/Hall Lanterns-Open Frame - 360650 - Capital Lighting, Inc.
Columbus, OH, USA
28433-GB Foyer/Hall Lanterns-Open Frame
360650
28433-GB Foyer/Hall Lanterns-Open Frame 360650
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Golden Bronze
Product Name: Three Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360650
Product Name 28433-GB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details