Capital Lighting, Inc. 28034-SPZ Foyer/Hall Lanterns-Open Frame 360639

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 38.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Spanish Bronze Product Name: Four Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 38.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Spanish Bronze Product Name: Four Light Foyer

Suppliers

Company
Product
Description
Supplier Links
28034-SPZ Foyer/Hall Lanterns-Open Frame - 360639 - Capital Lighting, Inc.
Columbus, OH, USA
28034-SPZ Foyer/Hall Lanterns-Open Frame
360639
28034-SPZ Foyer/Hall Lanterns-Open Frame 360639
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 38.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Spanish Bronze Product Name: Four Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 38.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Spanish Bronze
Product Name: Four Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360639
Product Name 28034-SPZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details