Capital Lighting, Inc. 28061-SPZ Sconces-Single Glass 360636

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spanish Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spanish Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
28061-SPZ Sconces-Single Glass - 360636 - Capital Lighting, Inc.
Columbus, OH, USA
28061-SPZ Sconces-Single Glass
360636
28061-SPZ Sconces-Single Glass 360636
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spanish Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 32.00
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Spanish Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360636
Product Name 28061-SPZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details