Capital Lighting, Inc. 28103-HI/BNK Bathroom Fixtures-Three Lights 360635

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Hi/Bnk Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Hi/Bnk Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28103-HI/BNK Bathroom Fixtures-Three Lights - 360635 - Capital Lighting, Inc.
Columbus, OH, USA
28103-HI/BNK Bathroom Fixtures-Three Lights
360635
28103-HI/BNK Bathroom Fixtures-Three Lights 360635
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Hi/Bnk Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Extension: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Hi/Bnk
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360635
Product Name 28103-HI/BNK Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details