Capital Lighting, Inc. 28102-HI/BNK Bathroom Fixtures-Two Lights 360632

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Hi/Bnk Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Hi/Bnk Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28102-HI/BNK Bathroom Fixtures-Two Lights - 360632 - Capital Lighting, Inc.
Columbus, OH, USA
28102-HI/BNK Bathroom Fixtures-Two Lights
360632
28102-HI/BNK Bathroom Fixtures-Two Lights 360632
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Hi/Bnk Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Extension: 10.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Hi/Bnk
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360632
Product Name 28102-HI/BNK Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details