Capital Lighting, Inc. 28101-HI/BNK Sconces-Single Glass 360630

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hi/Bnk Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hi/Bnk Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28101-HI/BNK Sconces-Single Glass - 360630 - Capital Lighting, Inc.
Columbus, OH, USA
28101-HI/BNK Sconces-Single Glass
360630
28101-HI/BNK Sconces-Single Glass 360630
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hi/Bnk Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hi/Bnk
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360630
Product Name 28101-HI/BNK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details