Capital Lighting, Inc. 28326-ABZ Mid. Chandeliers-Glass Up 360623

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28326-ABZ Mid. Chandeliers-Glass Up - 360623 - Capital Lighting, Inc.
Columbus, OH, USA
28326-ABZ Mid. Chandeliers-Glass Up
360623
28326-ABZ Mid. Chandeliers-Glass Up 360623
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 28.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Aged Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360623
Product Name 28326-ABZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details