Capital Lighting, Inc. 28329-ABZ Mid. Chandeliers-Glass Up 360621

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28329-ABZ Mid. Chandeliers-Glass Up - 360621 - Capital Lighting, Inc.
Columbus, OH, USA
28329-ABZ Mid. Chandeliers-Glass Up
360621
28329-ABZ Mid. Chandeliers-Glass Up 360621
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Aged Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360621
Product Name 28329-ABZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details