Capital Lighting, Inc. 28345-ABZ Pendants-Bowl Style 360620

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Product Name: Five Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Product Name: Five Light Foyer

Suppliers

Company
Product
Description
Supplier Links
28345-ABZ Pendants-Bowl Style - 360620 - Capital Lighting, Inc.
Columbus, OH, USA
28345-ABZ Pendants-Bowl Style
360620
28345-ABZ Pendants-Bowl Style 360620
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Product Name: Five Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 31.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Aged Bronze
Product Name: Five Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360620
Product Name 28345-ABZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details