Capital Lighting, Inc. 28126-HI/BNK Mid. Chandeliers-Drum Shades 360616

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Hi/Bnk Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Hi/Bnk Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28126-HI/BNK Mid. Chandeliers-Drum Shades - 360616 - Capital Lighting, Inc.
Columbus, OH, USA
28126-HI/BNK Mid. Chandeliers-Drum Shades
360616
28126-HI/BNK Mid. Chandeliers-Drum Shades 360616
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Hi/Bnk Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Hi/Bnk
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360616
Product Name 28126-HI/BNK Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details