Capital Lighting, Inc. 28161-HI/BNK Sconces-Drum Shades 360615

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 16.25 Extension: 12.62 Bulb Qty: 1 Finish: Hi/Bnk Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 16.25 Extension: 12.62 Bulb Qty: 1 Finish: Hi/Bnk Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
28161-HI/BNK Sconces-Drum Shades - 360615 - Capital Lighting, Inc.
Columbus, OH, USA
28161-HI/BNK Sconces-Drum Shades
360615
28161-HI/BNK Sconces-Drum Shades 360615
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 16.25 Extension: 12.62 Bulb Qty: 1 Finish: Hi/Bnk Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.62
Height: 16.25
Extension: 12.62
Bulb
Qty: 1
Finish: Hi/Bnk
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360615
Product Name 28161-HI/BNK Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details