PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hi/Bnk
Product Name: Three Light Semiflush Convertible
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 360610 |
| Product Name | 28143-HI/BNK Pendants-Drum Shade |
| Application | Residential |