Capital Lighting, Inc. 28203-ABZG Bathroom Fixtures-Three Lights 360609

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28203-ABZG Bathroom Fixtures-Three Lights - 360609 - Capital Lighting, Inc.
Columbus, OH, USA
28203-ABZG Bathroom Fixtures-Three Lights
360609
28203-ABZG Bathroom Fixtures-Three Lights 360609
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze W/Gold
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360609
Product Name 28203-ABZG Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details