Capital Lighting, Inc. 28224-ABZG Mid. Chandeliers-Glass Down 360604

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze W/Gold Product Name: Four Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze W/Gold Product Name: Four Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
28224-ABZG Mid. Chandeliers-Glass Down - 360604 - Capital Lighting, Inc.
Columbus, OH, USA
28224-ABZG Mid. Chandeliers-Glass Down
360604
28224-ABZG Mid. Chandeliers-Glass Down 360604
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze W/Gold Product Name: Four Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 27.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Aged Bronze W/Gold
Product Name: Four Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360604
Product Name 28224-ABZG Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details