Capital Lighting, Inc. 28229-ABZG Large Chandeliers-Glass Shade 360603

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 38.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze W/Gold Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 38.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze W/Gold Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28229-ABZG Large Chandeliers-Glass Shade - 360603 - Capital Lighting, Inc.
Columbus, OH, USA
28229-ABZG Large Chandeliers-Glass Shade
360603
28229-ABZG Large Chandeliers-Glass Shade 360603
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 38.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze W/Gold Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 38.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Aged Bronze W/Gold
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360603
Product Name 28229-ABZG Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details