Capital Lighting, Inc. 28253-ABZG Semi-Flush Mts.-Bowl Style 360600

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: Three Light Semiflush Convertible
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: Three Light Semiflush Convertible

Suppliers

Company
Product
Description
Supplier Links
28253-ABZG Semi-Flush Mts.-Bowl Style - 360600 - Capital Lighting, Inc.
Columbus, OH, USA
28253-ABZG Semi-Flush Mts.-Bowl Style
360600
28253-ABZG Semi-Flush Mts.-Bowl Style 360600
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: Three Light Semiflush Convertible

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 15.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze W/Gold
Product Name: Three Light Semiflush Convertible

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360600
Product Name 28253-ABZG Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details