Capital Lighting, Inc. 5111 Sconces-Other 360495

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Extension: 12 Bulb Finish: Mole Black Product Name: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Extension: 12 Bulb Finish: Mole Black Product Name: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5111 Sconces-Other - 360495 - Capital Lighting, Inc.
Columbus, OH, USA
5111 Sconces-Other
360495
5111 Sconces-Other 360495
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Extension: 12 Bulb Finish: Mole Black Product Name: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.00
Extension: 12
Bulb
Finish: Mole Black
Product Name: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360495
Product Name 5111 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details