Capital Lighting, Inc. 9830 Island/Pool Table-4 Light + 360489

Description
PRODUCT DETAILS / SPECS Height: 30.00 Length 30.00 Extension: 25 Bulb Type: Candelabra Finish: Old Iron/Hobo Brown Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Height: 30.00 Length 30.00 Extension: 25 Bulb Type: Candelabra Finish: Old Iron/Hobo Brown Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
9830 Island/Pool Table-4 Light + - 360489 - Capital Lighting, Inc.
Columbus, OH, USA
9830 Island/Pool Table-4 Light +
360489
9830 Island/Pool Table-4 Light + 360489
PRODUCT DETAILS / SPECS Height: 30.00 Length 30.00 Extension: 25 Bulb Type: Candelabra Finish: Old Iron/Hobo Brown Product Name: Chandelier

PRODUCT DETAILS / SPECS
Height: 30.00
Length 30.00
Extension: 25
Bulb
Type: Candelabra
Finish: Old Iron/Hobo Brown
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360489
Product Name 9830 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details