Capital Lighting, Inc. 9817 Island/Pool Table-4 Light + 360454

Description
PRODUCT DETAILS / SPECS Height: 18.25 Length 18.25 Extension: 13 Bulb Type: Candelabra Finish: Mayfair Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Height: 18.25 Length 18.25 Extension: 13 Bulb Type: Candelabra Finish: Mayfair Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
9817 Island/Pool Table-4 Light + - 360454 - Capital Lighting, Inc.
Columbus, OH, USA
9817 Island/Pool Table-4 Light +
360454
9817 Island/Pool Table-4 Light + 360454
PRODUCT DETAILS / SPECS Height: 18.25 Length 18.25 Extension: 13 Bulb Type: Candelabra Finish: Mayfair Product Name: Chandelier

PRODUCT DETAILS / SPECS
Height: 18.25
Length 18.25
Extension: 13
Bulb
Type: Candelabra
Finish: Mayfair
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360454
Product Name 9817 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details