Capital Lighting, Inc. 9810 Island/Pool Table-3 Light Bar 360421

Description
PRODUCT DETAILS / SPECS Height: 42.00 Length 42.00 Extension: 5 Bulb Type: Candelabra Finish: French Black Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Height: 42.00 Length 42.00 Extension: 5 Bulb Type: Candelabra Finish: French Black Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
9810 Island/Pool Table-3 Light Bar - 360421 - Capital Lighting, Inc.
Columbus, OH, USA
9810 Island/Pool Table-3 Light Bar
360421
9810 Island/Pool Table-3 Light Bar 360421
PRODUCT DETAILS / SPECS Height: 42.00 Length 42.00 Extension: 5 Bulb Type: Candelabra Finish: French Black Product Name: Chandelier

PRODUCT DETAILS / SPECS
Height: 42.00
Length 42.00
Extension: 5
Bulb
Type: Candelabra
Finish: French Black
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360421
Product Name 9810 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details