Capital Lighting, Inc. 9008 Mid. Chandeliers-Candle 360415

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Smoke Gold Product Name: Paramour Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Smoke Gold Product Name: Paramour Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9008 Mid. Chandeliers-Candle - 360415 - Capital Lighting, Inc.
Columbus, OH, USA
9008 Mid. Chandeliers-Candle
360415
9008 Mid. Chandeliers-Candle 360415
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Smoke Gold Product Name: Paramour Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Smoke Gold
Product Name: Paramour Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360415
Product Name 9008 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details