Capital Lighting, Inc. 9500 Mid. Chandeliers-Candle 360404

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Antique Bronze Product Name: French Nouveau Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Antique Bronze Product Name: French Nouveau Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9500 Mid. Chandeliers-Candle - 360404 - Capital Lighting, Inc.
Columbus, OH, USA
9500 Mid. Chandeliers-Candle
360404
9500 Mid. Chandeliers-Candle 360404
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Antique Bronze Product Name: French Nouveau Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Antique Bronze
Product Name: French Nouveau Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360404
Product Name 9500 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details