Capital Lighting, Inc. 28526-GB Mid. Chandeliers-Drum Shades 360396

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28526-GB Mid. Chandeliers-Drum Shades - 360396 - Capital Lighting, Inc.
Columbus, OH, USA
28526-GB Mid. Chandeliers-Drum Shades
360396
28526-GB Mid. Chandeliers-Drum Shades 360396
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 27.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Golden Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360396
Product Name 28526-GB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details